Vishay Intertechnology, Inc. RES 352 OHM 1/10W .5% AXIAL RNC50H3520DSB14

Description
RES 352ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 352ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 352 OHM 1/10W .5% AXIAL - RNC50H3520DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 352 OHM 1/10W .5% AXIAL
RNC50H3520DSB14
RES 352 OHM 1/10W .5% AXIAL RNC50H3520DSB14
RES 352ohm 1/10W .5% AXIAL

RES 352ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3520DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3520DSB14-ND
Through Hole Resistors RNC50H3520DSB14-ND
352 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

352 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3520DSB14 RNC50H3520DSB14-ND
Product Name RES 352 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 352 ohms 352 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details