Vishay Intertechnology, Inc. Through Hole Resistors RNC50H34R8FSBSL

Description
34.8 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
34.8 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H34R8FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H34R8FSBSL-ND
Through Hole Resistors RNC50H34R8FSBSL-ND
34.8 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34.8 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 34.8 OHM 1/10W 1% AXIAL - RNC50H34R8FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1/10W 1% AXIAL
RNC50H34R8FSBSL
RES 34.8 OHM 1/10W 1% AXIAL RNC50H34R8FSBSL
RES 34.8ohm 1/10W 1% AXIAL

RES 34.8ohm 1/10W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H34R8FSBSL-ND RNC50H34R8FSBSL
Product Name Through Hole Resistors RES 34.8 OHM 1/10W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 34.8 ohms 34.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details