Vishay Intertechnology, Inc. Through Hole Resistors RNC50H34R8FSB14

Description
34.8 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
34.8 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H34R8FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H34R8FSB14-ND
Through Hole Resistors RNC50H34R8FSB14-ND
34.8 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34.8 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,34.8,1%,50PPM,S/.001%,BULK - RNC50H34R8FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,34.8,1%,50PPM,S/.001%,BULK
RNC50H34R8FSB14
MF,1/10W,34.8,1%,50PPM,S/.001%,BULK RNC50H34R8FSB14
MF,1/10W,34.8,1%,50P PM,S/.001%,BULK

MF,1/10W,34.8,1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H34R8FSB14-ND RNC50H34R8FSB14
Product Name Through Hole Resistors MF,1/10W,34.8,1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 34.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details