Vishay Intertechnology, Inc. Through Hole Resistors RNC50H3482FSB14

Description
34.8 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
34.8 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H3482FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3482FSB14-ND
Through Hole Resistors RNC50H3482FSB14-ND
34.8 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34.8 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,34.8K ,1%,50PPM,S/.001%,BULK - RNC50H3482FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,34.8K ,1%,50PPM,S/.001%,BULK
RNC50H3482FSB14
MF,1/10W,34.8K ,1%,50PPM,S/.001%,BULK RNC50H3482FSB14
MF,1/10W,34.8K ,1%,50PPM,S/.001%,BU LK

MF,1/10W,34.8K ,1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H3482FSB14-ND RNC50H3482FSB14
Product Name Through Hole Resistors MF,1/10W,34.8K ,1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details