Vishay Intertechnology, Inc. MF,1/10W,3.48K ,1%,50PPM,S/.001%,T/R RNC50H3481FSRE6

Description
MF,1/10W,3.48K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/10W,3.48K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,3.48K ,1%,50PPM,S/.001%,T/R - RNC50H3481FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,3.48K ,1%,50PPM,S/.001%,T/R
RNC50H3481FSRE6
MF,1/10W,3.48K ,1%,50PPM,S/.001%,T/R RNC50H3481FSRE6
MF,1/10W,3.48K ,1%,50PPM,S/.001%,T/ R

MF,1/10W,3.48K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50H3481FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3481FSRE6-ND
Through Hole Resistors RNC50H3481FSRE6-ND
3.48 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.48 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3481FSRE6 RNC50H3481FSRE6-ND
Product Name MF,1/10W,3.48K ,1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers