Vishay Intertechnology, Inc. RES 3.47K OHM 1/10W .1% AXIAL RNC50H3471BSB14

Description
RES 3.47Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.47Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.47K OHM 1/10W .1% AXIAL - RNC50H3471BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.47K OHM 1/10W .1% AXIAL
RNC50H3471BSB14
RES 3.47K OHM 1/10W .1% AXIAL RNC50H3471BSB14
RES 3.47Kohm 1/10W .1% AXIAL

RES 3.47Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3471BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3471BSB14-ND
Through Hole Resistors RNC50H3471BSB14-ND
3.47 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.47 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3471BSB14 RNC50H3471BSB14-ND
Product Name RES 3.47K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3470 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details