Vishay Intertechnology, Inc. RES 34.4K OHM 1/10W .5% AXIAL RNC50H3442DSRSL

Description
RES 34.4Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 34.4Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.4K OHM 1/10W .5% AXIAL - RNC50H3442DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.4K OHM 1/10W .5% AXIAL
RNC50H3442DSRSL
RES 34.4K OHM 1/10W .5% AXIAL RNC50H3442DSRSL
RES 34.4Kohm 1/10W .5% AXIAL

RES 34.4Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3442DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3442DSRSL-ND
Through Hole Resistors RNC50H3442DSRSL-ND
34.4 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34.4 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3442DSRSL RNC50H3442DSRSL-ND
Product Name RES 34.4K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers