Vishay Intertechnology, Inc. RES 340K OHM 1/10W 1% AXIAL RNC50H3403FSB14

Description
RES 340Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 340Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340K OHM 1/10W 1% AXIAL - RNC50H3403FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340K OHM 1/10W 1% AXIAL
RNC50H3403FSB14
RES 340K OHM 1/10W 1% AXIAL RNC50H3403FSB14
RES 340Kohm 1/10W 1% AXIAL

RES 340Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3403FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3403FSB14-ND
Through Hole Resistors RNC50H3403FSB14-ND
340 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

340 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,340Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 93B5945 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,340Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
93B5945
Resistor,metal Film,340Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 93B5945
Resistor,Metal Film,340KOhms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,340KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H3403FSB14 RNC50H3403FSB14-ND 93B5945
Product Name RES 340K OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,340Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details