Vishay Intertechnology, Inc. MF,1/10W,34K ,1%,50PPM,S/.001%,BULK RNC50H3402FSB14

Description
MF,1/10W,34K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/10W,34K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,34K ,1%,50PPM,S/.001%,BULK - RNC50H3402FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,34K ,1%,50PPM,S/.001%,BULK
RNC50H3402FSB14
MF,1/10W,34K ,1%,50PPM,S/.001%,BULK RNC50H3402FSB14
MF,1/10W,34K ,1%,50PPM,S/.001%,BU LK

MF,1/10W,34K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H3402FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3402FSB14-ND
Through Hole Resistors RNC50H3402FSB14-ND
34 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3402FSB14 RNC50H3402FSB14-ND
Product Name MF,1/10W,34K ,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers