Vishay Intertechnology, Inc. RES 34K OHM 1/10W .1% AXIAL RNC50H3402BRB14

Description
RES 34Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 34Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34K OHM 1/10W .1% AXIAL - RNC50H3402BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34K OHM 1/10W .1% AXIAL
RNC50H3402BRB14
RES 34K OHM 1/10W .1% AXIAL RNC50H3402BRB14
RES 34Kohm 1/10W .1% AXIAL

RES 34Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3402BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3402BRB14-ND
Through Hole Resistors RNC50H3402BRB14-ND
34 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3402BRB14 RNC50H3402BRB14-ND
Product Name RES 34K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details