Vishay Intertechnology, Inc. MF,1/10W,3.40K ,1%,50PPM,S/.001%,BULK RNC50H3401FSB14

Description
MF,1/10W,3.40K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/10W,3.40K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,3.40K ,1%,50PPM,S/.001%,BULK - RNC50H3401FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,3.40K ,1%,50PPM,S/.001%,BULK
RNC50H3401FSB14
MF,1/10W,3.40K ,1%,50PPM,S/.001%,BULK RNC50H3401FSB14
MF,1/10W,3.40K ,1%,50PPM,S/.001%,BU LK

MF,1/10W,3.40K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H3401FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3401FSB14-ND
Through Hole Resistors RNC50H3401FSB14-ND
3.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3401FSB14 RNC50H3401FSB14-ND
Product Name MF,1/10W,3.40K ,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details