Vishay Intertechnology, Inc. Through Hole Resistors RNC50H3400FSP6631

Description
340 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
340 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC50H3400FSP6631-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H3400FSP6631-ND
Through Hole Resistors 541-RNC50H3400FSP6631-ND
340 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

340 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 340 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole - RNC50H3400FSP6631 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 340 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole
RNC50H3400FSP6631
Res Metal Film 340 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole RNC50H3400FSP6631
Res Metal Film 340 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 340 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC50H3400FSP6631-ND RNC50H3400FSP6631
Product Name Through Hole Resistors Res Metal Film 340 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers