Vishay Intertechnology, Inc. MF,1/10W,33.2,1%,50PPM,S/.001%,T/R RNC50H33R2FSRE6

Description
MF,1/10W,33.2,1%,50P PM,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/10W,33.2,1%,50P PM,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,33.2,1%,50PPM,S/.001%,T/R - RNC50H33R2FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,33.2,1%,50PPM,S/.001%,T/R
RNC50H33R2FSRE6
MF,1/10W,33.2,1%,50PPM,S/.001%,T/R RNC50H33R2FSRE6
MF,1/10W,33.2,1%,50P PM,S/.001%,T/R

MF,1/10W,33.2,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50H33R2FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H33R2FSRE6-ND
Through Hole Resistors RNC50H33R2FSRE6-ND
33.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,33.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C9176 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C9176
Resistor,metal Film,33.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C9176
Resistor,Metal Film,33.2Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,33.2Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H33R2FSRE6 RNC50H33R2FSRE6-ND 52C9176
Product Name MF,1/10W,33.2,1%,50PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,33.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details