Vishay Intertechnology, Inc. RES 33.6K OHM 1/10W .5% AXIAL RNC50H3362DSRSL

Description
RES 33.6Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 33.6Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.6K OHM 1/10W .5% AXIAL - RNC50H3362DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.6K OHM 1/10W .5% AXIAL
RNC50H3362DSRSL
RES 33.6K OHM 1/10W .5% AXIAL RNC50H3362DSRSL
RES 33.6Kohm 1/10W .5% AXIAL

RES 33.6Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3362DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3362DSRSL-ND
Through Hole Resistors RNC50H3362DSRSL-ND
33.6 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33.6 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3362DSRSL RNC50H3362DSRSL-ND
Product Name RES 33.6K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers