Vishay Intertechnology, Inc. RES 33.2K OHM 1/10W 1% AXIAL RNC50H3322FSRE6

Description
RES 33.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/10W 1% AXIAL - RNC50H3322FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/10W 1% AXIAL
RNC50H3322FSRE6
RES 33.2K OHM 1/10W 1% AXIAL RNC50H3322FSRE6
RES 33.2Kohm 1/10W 1% AXIAL

RES 33.2Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3322FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3322FSRE6-ND
Through Hole Resistors RNC50H3322FSRE6-ND
33.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,33.2Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C9227 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33.2Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C9227
Resistor,metal Film,33.2Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C9227
Resistor,Metal Film,33.2KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,33.2KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H3322FSRE6 RNC50H3322FSRE6-ND 52C9227
Product Name RES 33.2K OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,33.2Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details