Vishay Intertechnology, Inc. RES 3.32K OHM 1/10W .5% AXIAL RNC50H3321DPB14

Description
RES 3.32Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/10W .5% AXIAL - RNC50H3321DPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/10W .5% AXIAL
RNC50H3321DPB14
RES 3.32K OHM 1/10W .5% AXIAL RNC50H3321DPB14
RES 3.32Kohm 1/10W .5% AXIAL

RES 3.32Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3321DPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3321DPB14-ND
Through Hole Resistors RNC50H3321DPB14-ND
3.32 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.32 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3321DPB14 RNC50H3321DPB14-ND
Product Name RES 3.32K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details