Vishay Intertechnology, Inc. RES 324K OHM 1/10W 1% AXIAL RNC50H3243FSRE6

Description
RES 324Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 324Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324K OHM 1/10W 1% AXIAL - RNC50H3243FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324K OHM 1/10W 1% AXIAL
RNC50H3243FSRE6
RES 324K OHM 1/10W 1% AXIAL RNC50H3243FSRE6
RES 324Kohm 1/10W 1% AXIAL

RES 324Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3243FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3243FSRE6-ND
Through Hole Resistors RNC50H3243FSRE6-ND
324 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

324 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3243FSRE6 RNC50H3243FSRE6-ND
Product Name RES 324K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details