Vishay Intertechnology, Inc. RES 32.4K OHM 1/10W .5% AXIAL RNC50H3242DSBSL

Description
RES 32.4Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 32.4Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K OHM 1/10W .5% AXIAL - RNC50H3242DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1/10W .5% AXIAL
RNC50H3242DSBSL
RES 32.4K OHM 1/10W .5% AXIAL RNC50H3242DSBSL
RES 32.4Kohm 1/10W .5% AXIAL

RES 32.4Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3242DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3242DSBSL-ND
Through Hole Resistors RNC50H3242DSBSL-ND
32.4 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

32.4 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3242DSBSL RNC50H3242DSBSL-ND
Product Name RES 32.4K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers