Vishay Intertechnology, Inc. Through Hole Resistors RNC50H3202FPB14

Description
32 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
32 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H3202FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3202FPB14-ND
Through Hole Resistors RNC50H3202FPB14-ND
32 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

32 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 32K Ohm 1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC50H3202FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 32K Ohm 1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC50H3202FPB14
Res Metal Film 32K Ohm 1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC50H3202FPB14
Res Metal Film 32K Ohm 1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 32K Ohm 1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H3202FPB14-ND RNC50H3202FPB14
Product Name Through Hole Resistors Res Metal Film 32K Ohm 1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers