Vishay Intertechnology, Inc. RES 32K OHM 1/10W .1% AXIAL RNC50H3202BSBSL

Description
RES 32Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 32Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32K OHM 1/10W .1% AXIAL - RNC50H3202BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32K OHM 1/10W .1% AXIAL
RNC50H3202BSBSL
RES 32K OHM 1/10W .1% AXIAL RNC50H3202BSBSL
RES 32Kohm 1/10W .1% AXIAL

RES 32Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3202BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3202BSBSL-ND
Through Hole Resistors RNC50H3202BSBSL-ND
32 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

32 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3202BSBSL RNC50H3202BSBSL-ND
Product Name RES 32K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details