Vishay Intertechnology, Inc. RES 320 OHM 1/10W .1% AXIAL RNC50H3200BSBSL

Description
RES 320ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 320ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 320 OHM 1/10W .1% AXIAL - RNC50H3200BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 320 OHM 1/10W .1% AXIAL
RNC50H3200BSBSL
RES 320 OHM 1/10W .1% AXIAL RNC50H3200BSBSL
RES 320ohm 1/10W .1% AXIAL

RES 320ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3200BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3200BSBSL-ND
Through Hole Resistors RNC50H3200BSBSL-ND
320 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

320 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3200BSBSL RNC50H3200BSBSL-ND
Product Name RES 320 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 320 ohms 320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers