Vishay Intertechnology, Inc. RES 316K OHM 1/10W 1% AXIAL RNC50H3163FSB14

Description
RES 316Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 316Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316K OHM 1/10W 1% AXIAL - RNC50H3163FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316K OHM 1/10W 1% AXIAL
RNC50H3163FSB14
RES 316K OHM 1/10W 1% AXIAL RNC50H3163FSB14
RES 316Kohm 1/10W 1% AXIAL

RES 316Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3163FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3163FSB14-ND
Through Hole Resistors RNC50H3163FSB14-ND
316 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

316 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,316Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C9082 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,316Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C9082
Resistor,metal Film,316Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C9082
Resistor,Metal Film,316KOhms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,316KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H3163FSB14 RNC50H3163FSB14-ND 52C9082
Product Name RES 316K OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,316Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details