Vishay Intertechnology, Inc. MF,1/10W,31.6K ,1%,50PPM,S/.001%,BULK RNC50H3162FSB14

Description
MF,1/10W,31.6K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/10W,31.6K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,31.6K ,1%,50PPM,S/.001%,BULK - RNC50H3162FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,31.6K ,1%,50PPM,S/.001%,BULK
RNC50H3162FSB14
MF,1/10W,31.6K ,1%,50PPM,S/.001%,BULK RNC50H3162FSB14
MF,1/10W,31.6K ,1%,50PPM,S/.001%,BU LK

MF,1/10W,31.6K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - 541-RNC50H3162FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H3162FSB14-ND
Through Hole Resistors 541-RNC50H3162FSB14-ND
31.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

31.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3162FSB14 541-RNC50H3162FSB14-ND
Product Name MF,1/10W,31.6K ,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details