Vishay Intertechnology, Inc. RES 31.6K OHM 1/10W .1% AXIAL RNC50H3162BSRSL

Description
RES 31.6Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 31.6Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM 1/10W .1% AXIAL - RNC50H3162BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/10W .1% AXIAL
RNC50H3162BSRSL
RES 31.6K OHM 1/10W .1% AXIAL RNC50H3162BSRSL
RES 31.6Kohm 1/10W .1% AXIAL

RES 31.6Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3162BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3162BSRSL-ND
Through Hole Resistors RNC50H3162BSRSL-ND
31.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

31.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3162BSRSL RNC50H3162BSRSL-ND
Product Name RES 31.6K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers