Vishay Intertechnology, Inc. RES 3.16K OHM 1/10W .1% AXIAL RNC50H3161BSB14

Description
RES 3.16Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.16Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 1/10W .1% AXIAL - RNC50H3161BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1/10W .1% AXIAL
RNC50H3161BSB14
RES 3.16K OHM 1/10W .1% AXIAL RNC50H3161BSB14
RES 3.16Kohm 1/10W .1% AXIAL

RES 3.16Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3161BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3161BSB14-ND
Through Hole Resistors RNC50H3161BSB14-ND
3.16 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.16 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3161BSB14 RNC50H3161BSB14-ND
Product Name RES 3.16K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3160 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers