Vishay Intertechnology, Inc. RES 3.12K OHM 1/10W .5% AXIAL RNC50H3121DSRE6

Description
RES 3.12Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.12Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.12K OHM 1/10W .5% AXIAL - RNC50H3121DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.12K OHM 1/10W .5% AXIAL
RNC50H3121DSRE6
RES 3.12K OHM 1/10W .5% AXIAL RNC50H3121DSRE6
RES 3.12Kohm 1/10W .5% AXIAL

RES 3.12Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3121DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3121DSRE6-ND
Through Hole Resistors RNC50H3121DSRE6-ND
3.12 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.12 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3121DSRE6 RNC50H3121DSRE6-ND
Product Name RES 3.12K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3120 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details