Vishay Intertechnology, Inc. RES 30.1 OHM 1/10W 1% AXIAL RNC50H30R1FSBSL

Description
RES 30.1ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 1/10W 1% AXIAL - RNC50H30R1FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1/10W 1% AXIAL
RNC50H30R1FSBSL
RES 30.1 OHM 1/10W 1% AXIAL RNC50H30R1FSBSL
RES 30.1ohm 1/10W 1% AXIAL

RES 30.1ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H30R1FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H30R1FSBSL-ND
Through Hole Resistors RNC50H30R1FSBSL-ND
30.1 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.1 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H30R1FSBSL RNC50H30R1FSBSL-ND
Product Name RES 30.1 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details