Vishay Intertechnology, Inc. RES 30.1 OHM 1/10W .1% AXIAL RNC50H30R1BSRE6

Description
RES 30.1ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 1/10W .1% AXIAL - RNC50H30R1BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1/10W .1% AXIAL
RNC50H30R1BSRE6
RES 30.1 OHM 1/10W .1% AXIAL RNC50H30R1BSRE6
RES 30.1ohm 1/10W .1% AXIAL

RES 30.1ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H30R1BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H30R1BSRE6-ND
Through Hole Resistors RNC50H30R1BSRE6-ND
30.1 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.1 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H30R1BSRE6 RNC50H30R1BSRE6-ND
Product Name RES 30.1 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details