Vishay Intertechnology, Inc. RES 3.09K OHM 1/10W 1% AXIAL RNC50H3091FSBSL

Description
RES 3.09Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.09Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09K OHM 1/10W 1% AXIAL - RNC50H3091FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 1/10W 1% AXIAL
RNC50H3091FSBSL
RES 3.09K OHM 1/10W 1% AXIAL RNC50H3091FSBSL
RES 3.09Kohm 1/10W 1% AXIAL

RES 3.09Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3091FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3091FSBSL-ND
Through Hole Resistors RNC50H3091FSBSL-ND
3.09 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.09 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3091FSBSL RNC50H3091FSBSL-ND
Product Name RES 3.09K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers