Vishay Intertechnology, Inc. Through Hole Resistors RNC50H3052DSBSL

Description
30.5 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
30.5 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H3052DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3052DSBSL-ND
Through Hole Resistors RNC50H3052DSBSL-ND
30.5 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.5 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 30.5K OHM 1/10W .5% AXIAL - RNC50H3052DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.5K OHM 1/10W .5% AXIAL
RNC50H3052DSBSL
RES 30.5K OHM 1/10W .5% AXIAL RNC50H3052DSBSL
RES 30.5Kohm 1/10W .5% AXIAL

RES 30.5Kohm 1/10W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H3052DSBSL-ND RNC50H3052DSBSL
Product Name Through Hole Resistors RES 30.5K OHM 1/10W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers