Vishay Intertechnology, Inc. Through Hole Resistors RNC50H3012FRRE6

Description
30.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
30.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H3012FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3012FRRE6-ND
Through Hole Resistors RNC50H3012FRRE6-ND
30.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 30.1K OHM 1/10W 1% AXIAL - RNC50H3012FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/10W 1% AXIAL
RNC50H3012FRRE6
RES 30.1K OHM 1/10W 1% AXIAL RNC50H3012FRRE6
RES 30.1Kohm 1/10W 1% AXIAL

RES 30.1Kohm 1/10W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H3012FRRE6-ND RNC50H3012FRRE6
Product Name Through Hole Resistors RES 30.1K OHM 1/10W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756959 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers