Vishay Intertechnology, Inc. RES 30.1K OHM 1/10W 1% AXIAL RNC50H3012FRBSL

Description
RES 30.1Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.1Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1/10W 1% AXIAL - RNC50H3012FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/10W 1% AXIAL
RNC50H3012FRBSL
RES 30.1K OHM 1/10W 1% AXIAL RNC50H3012FRBSL
RES 30.1Kohm 1/10W 1% AXIAL

RES 30.1Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3012FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3012FRBSL-ND
Through Hole Resistors RNC50H3012FRBSL-ND
30.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3012FRBSL RNC50H3012FRBSL-ND
Product Name RES 30.1K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details