Vishay Intertechnology, Inc. Through Hole Resistors RNC50H3012BSB14

Description
30.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
30.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H3012BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3012BSB14-ND
Through Hole Resistors RNC50H3012BSB14-ND
30.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 30.1K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC50H3012BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 30.1K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC50H3012BSB14
Res Metal Film 30.1K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50H3012BSB14
Res Metal Film 30.1K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 30.1K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H3012BSB14-ND RNC50H3012BSB14
Product Name Through Hole Resistors Res Metal Film 30.1K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details