Vishay Intertechnology, Inc. RES 29.8 OHM 1/10W .5% AXIAL RNC50H29R8DSRSL

Description
RES 29.8ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 29.8ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.8 OHM 1/10W .5% AXIAL - RNC50H29R8DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.8 OHM 1/10W .5% AXIAL
RNC50H29R8DSRSL
RES 29.8 OHM 1/10W .5% AXIAL RNC50H29R8DSRSL
RES 29.8ohm 1/10W .5% AXIAL

RES 29.8ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H29R8DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H29R8DSRSL-ND
Through Hole Resistors RNC50H29R8DSRSL-ND
29.8 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

29.8 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H29R8DSRSL RNC50H29R8DSRSL-ND
Product Name RES 29.8 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29.8 ohms 29.8 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details