Vishay Intertechnology, Inc. RES 29.4 OHM 1/10W 1% AXIAL RNC50H29R4FSB14

Description
RES 29.4ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 29.4ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4 OHM 1/10W 1% AXIAL - RNC50H29R4FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 1/10W 1% AXIAL
RNC50H29R4FSB14
RES 29.4 OHM 1/10W 1% AXIAL RNC50H29R4FSB14
RES 29.4ohm 1/10W 1% AXIAL

RES 29.4ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H29R4FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H29R4FSB14-ND
Through Hole Resistors RNC50H29R4FSB14-ND
29.4 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

29.4 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,29.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C8808 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,29.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C8808
Resistor,metal Film,29.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C8808
Resistor,Metal Film,29.4Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,29.4Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H29R4FSB14 RNC50H29R4FSB14-ND 52C8808
Product Name RES 29.4 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,29.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29.4 ohms 29.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C750J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers