Vishay Intertechnology, Inc. RES 29.8K OHM 1/10W .1% AXIAL RNC50H2982BSBSL

Description
RES 29.8Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 29.8Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.8K OHM 1/10W .1% AXIAL - RNC50H2982BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.8K OHM 1/10W .1% AXIAL
RNC50H2982BSBSL
RES 29.8K OHM 1/10W .1% AXIAL RNC50H2982BSBSL
RES 29.8Kohm 1/10W .1% AXIAL

RES 29.8Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2982BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2982BSBSL-ND
Through Hole Resistors RNC50H2982BSBSL-ND
29.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

29.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2982BSBSL RNC50H2982BSBSL-ND
Product Name RES 29.8K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details