Vishay Intertechnology, Inc. RES 298 OHM 1/10W .1% AXIAL RNC50H2980BSB14

Description
RES 298ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 298ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 298 OHM 1/10W .1% AXIAL - RNC50H2980BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 298 OHM 1/10W .1% AXIAL
RNC50H2980BSB14
RES 298 OHM 1/10W .1% AXIAL RNC50H2980BSB14
RES 298ohm 1/10W .1% AXIAL

RES 298ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2980BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2980BSB14-ND
Through Hole Resistors RNC50H2980BSB14-ND
298 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

298 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2980BSB14 RNC50H2980BSB14-ND
Product Name RES 298 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 298 ohms 298 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details