Vishay Intertechnology, Inc. RES 298 OHM 1/10W .1% AXIAL RNC50H2980BRB14

Description
RES 298ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 298ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 298 OHM 1/10W .1% AXIAL - RNC50H2980BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 298 OHM 1/10W .1% AXIAL
RNC50H2980BRB14
RES 298 OHM 1/10W .1% AXIAL RNC50H2980BRB14
RES 298ohm 1/10W .1% AXIAL

RES 298ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2980BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2980BRB14-ND
Through Hole Resistors RNC50H2980BRB14-ND
298 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

298 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2980BRB14 RNC50H2980BRB14-ND
Product Name RES 298 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 298 ohms 298 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details