Vishay Intertechnology, Inc. RES 29.4K OHM 1/10W .1% AXIAL RNC50H2942BSBSL

Description
RES 29.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 29.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1/10W .1% AXIAL - RNC50H2942BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1/10W .1% AXIAL
RNC50H2942BSBSL
RES 29.4K OHM 1/10W .1% AXIAL RNC50H2942BSBSL
RES 29.4Kohm 1/10W .1% AXIAL

RES 29.4Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2942BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2942BSBSL-ND
Through Hole Resistors RNC50H2942BSBSL-ND
29.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

29.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2942BSBSL RNC50H2942BSBSL-ND
Product Name RES 29.4K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details