Vishay Intertechnology, Inc. RES 28.7 OHM 1/10W 1% AXIAL RNC50H28R7FSBSL

Description
RES 28.7ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 28.7ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7 OHM 1/10W 1% AXIAL - RNC50H28R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 1/10W 1% AXIAL
RNC50H28R7FSBSL
RES 28.7 OHM 1/10W 1% AXIAL RNC50H28R7FSBSL
RES 28.7ohm 1/10W 1% AXIAL

RES 28.7ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H28R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H28R7FSBSL-ND
Through Hole Resistors RNC50H28R7FSBSL-ND
28.7 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28.7 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H28R7FSBSL RNC50H28R7FSBSL-ND
Product Name RES 28.7 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28.7 ohms 28.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers