Vishay Intertechnology, Inc. RES 287 OHM 1/10W 1% AXIAL RNC50H2870FSB14

Description
RES 287ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 287ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1/10W 1% AXIAL - RNC50H2870FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1/10W 1% AXIAL
RNC50H2870FSB14
RES 287 OHM 1/10W 1% AXIAL RNC50H2870FSB14
RES 287ohm 1/10W 1% AXIAL

RES 287ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2870FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2870FSB14-ND
Through Hole Resistors RNC50H2870FSB14-ND
287 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

287 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2870FSB14 RNC50H2870FSB14-ND
Product Name RES 287 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details