Vishay Intertechnology, Inc. MF,1/10W,28K ,1%,50PPM,S/.001%,T/R RNC50H2802FSRE6

Description
MF,1/10W,28K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/10W,28K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,28K ,1%,50PPM,S/.001%,T/R - RNC50H2802FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,28K ,1%,50PPM,S/.001%,T/R
RNC50H2802FSRE6
MF,1/10W,28K ,1%,50PPM,S/.001%,T/R RNC50H2802FSRE6
MF,1/10W,28K ,1%,50PPM,S/.001%,T/ R

MF,1/10W,28K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50H2802FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2802FSRE6-ND
Through Hole Resistors RNC50H2802FSRE6-ND
28 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,28Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C8739 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,28Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C8739
Resistor,metal Film,28Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C8739
Resistor,Metal Film,28KOhms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,28KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H2802FSRE6 RNC50H2802FSRE6-ND 52C8739
Product Name MF,1/10W,28K ,1%,50PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,28Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details