Vishay Intertechnology, Inc. RES 27.1 OHM 1/10W .5% AXIAL RNC50H27R1DSBSL

Description
RES 27.1ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 27.1ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.1 OHM 1/10W .5% AXIAL - RNC50H27R1DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.1 OHM 1/10W .5% AXIAL
RNC50H27R1DSBSL
RES 27.1 OHM 1/10W .5% AXIAL RNC50H27R1DSBSL
RES 27.1ohm 1/10W .5% AXIAL

RES 27.1ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H27R1DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H27R1DSBSL-ND
Through Hole Resistors RNC50H27R1DSBSL-ND
27.1 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.1 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H27R1DSBSL RNC50H27R1DSBSL-ND
Product Name RES 27.1 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.1 ohms 27.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers