Vishay Intertechnology, Inc. RES 27.1 OHM 1/10W .1% AXIAL RNC50H27R1BSB14

Description
RES 27.1ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 27.1ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.1 OHM 1/10W .1% AXIAL - RNC50H27R1BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.1 OHM 1/10W .1% AXIAL
RNC50H27R1BSB14
RES 27.1 OHM 1/10W .1% AXIAL RNC50H27R1BSB14
RES 27.1ohm 1/10W .1% AXIAL

RES 27.1ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H27R1BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H27R1BSB14-ND
Through Hole Resistors RNC50H27R1BSB14-ND
27.1 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.1 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H27R1BSB14 RNC50H27R1BSB14-ND
Product Name RES 27.1 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.1 ohms 27.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details