Vishay Intertechnology, Inc. RES 27.7K OHM 1/10W .5% AXIAL RNC50H2772DSBSL

Description
RES 27.7Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 27.7Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.7K OHM 1/10W .5% AXIAL - RNC50H2772DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.7K OHM 1/10W .5% AXIAL
RNC50H2772DSBSL
RES 27.7K OHM 1/10W .5% AXIAL RNC50H2772DSBSL
RES 27.7Kohm 1/10W .5% AXIAL

RES 27.7Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2772DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2772DSBSL-ND
Through Hole Resistors RNC50H2772DSBSL-ND
27.7 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.7 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2772DSBSL RNC50H2772DSBSL-ND
Product Name RES 27.7K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers