Vishay Intertechnology, Inc. Res Metal Film 27.7K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50H2772DSB14

Description
Res Metal Film 27.7K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 27.7K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 27.7K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC50H2772DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 27.7K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC50H2772DSB14
Res Metal Film 27.7K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50H2772DSB14
Res Metal Film 27.7K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 27.7K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50H2772DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2772DSB14-ND
Through Hole Resistors RNC50H2772DSB14-ND
27.7 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.7 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2772DSB14 RNC50H2772DSB14-ND
Product Name Res Metal Film 27.7K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details