Vishay Intertechnology, Inc. RES 2.74K OHM 1/10W 1% AXIAL RNC50H2741FMBSL

Description
RES 2.74Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.74Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 1/10W 1% AXIAL - RNC50H2741FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1/10W 1% AXIAL
RNC50H2741FMBSL
RES 2.74K OHM 1/10W 1% AXIAL RNC50H2741FMBSL
RES 2.74Kohm 1/10W 1% AXIAL

RES 2.74Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2741FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2741FMBSL-ND
Through Hole Resistors RNC50H2741FMBSL-ND
2.74 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.74 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2741FMBSL RNC50H2741FMBSL-ND
Product Name RES 2.74K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details