Vishay Intertechnology, Inc. MF,1/10W,274,1%,50PPM,S/.001%,BULK RNC50H2740FSB14

Description
MF,1/10W,274,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,274,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,274,1%,50PPM,S/.001%,BULK - RNC50H2740FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,274,1%,50PPM,S/.001%,BULK
RNC50H2740FSB14
MF,1/10W,274,1%,50PPM,S/.001%,BULK RNC50H2740FSB14
MF,1/10W,274,1%,50PP M,S/.001%,BULK

MF,1/10W,274,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H2740FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2740FSB14-ND
Through Hole Resistors RNC50H2740FSB14-ND
274 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

274 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2740FSB14 RNC50H2740FSB14-ND
Product Name MF,1/10W,274,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details