Vishay Intertechnology, Inc. RES 27.1K OHM 1/10W .1% AXIAL RNC50H2712BSB14

Description
RES 27.1Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 27.1Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.1K OHM 1/10W .1% AXIAL - RNC50H2712BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.1K OHM 1/10W .1% AXIAL
RNC50H2712BSB14
RES 27.1K OHM 1/10W .1% AXIAL RNC50H2712BSB14
RES 27.1Kohm 1/10W .1% AXIAL

RES 27.1Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2712BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2712BSB14-ND
Through Hole Resistors RNC50H2712BSB14-ND
27.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2712BSB14 RNC50H2712BSB14-ND
Product Name RES 27.1K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers