Vishay Intertechnology, Inc. RES 271 OHM 1/10W 1% AXIAL RNC50H2710FRB14

Description
RES 271ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 271ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 271 OHM 1/10W 1% AXIAL - RNC50H2710FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 271 OHM 1/10W 1% AXIAL
RNC50H2710FRB14
RES 271 OHM 1/10W 1% AXIAL RNC50H2710FRB14
RES 271ohm 1/10W 1% AXIAL

RES 271ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2710FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2710FRB14-ND
Through Hole Resistors RNC50H2710FRB14-ND
271 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

271 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2710FRB14 RNC50H2710FRB14-ND
Product Name RES 271 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 271 ohms 271 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers